EN
  • EN
  • DE

P89V51RD2FBC,557

Part No P89V51RD2FBC,557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 64KB Flash 5V 44-Pin TQFP Tray / IC MCU 8BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 343623-P89V51RD2FBC,557
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name P89V51RD2
Introduction Date March 01, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89V51RD2FBC,557 CAD Model

Description

The P89V51RD2FBC,557 is a powerful microcontroller from NXP Semiconductors that is part of their 8051 family of products. This 8-bit microcontroller is designed to deliver high performance and versatility with its embedded features and capabilities. It is particularly suitable for industrial control, consumer electronics, and automotive applications, where reliability and efficiency are of paramount importance.

Key Features

  • CPU Speed: The P89V51RD2FBC,557 operates at up to 40 MHz, providing swift processing capabilities for complex tasks and applications.
  • Program Memory: It comes with an 64 KB of Flash memory, which is ideal for storing large application programs and data.
  • RAM: This microcontroller includes 1024 bytes of data RAM, ensuring smooth data manipulation and storage operations.
  • Dual Data Pointer: The dual data pointer feature accelerates data movement and processing, enhancing overall system performance.
  • In-System Programming (ISP) and In-Application Programming (IAP): These features allow for the microcontroller's firmware to be updated in the field without the need for additional hardware, providing greater flexibility and reducing downtime.

Connectivity and I/O

The P89V51RD2FBC,557 is equipped with a variety of input/output options that are essential for interfacing with other devices and peripherals:

  • Four 8-bit I/O ports
  • Three 16-bit timers/counters
  • Full-duplex enhanced UART
  • On-chip oscillator and clock circuitry

Enhanced Features

Additional features of this microcontroller include:

  • Watchdog Timer (WDT) to reset the system in case of malfunction
  • Low-power Idle and Power-down modes for energy conservation
  • Secondary oscillator for clocking during power-down mode
  • High noise immunity and ESD protection

Applications

The P89V51RD2FBC,557 is designed for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems
  • Embedded systems

With its robust feature set and adaptability, the P89V51RD2FBC,557 from NXP is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5714 $53.1428
5+ $24.8572 $124.2860
7+ $24.0000 $168.0000
9+ $22.2857 $200.5713
12+ $21.4286 $257.1432
15+ $20.5715 $308.5725
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess