EN
  • EN
  • DE

LPC2294HBD144/00

Part No LPC2294HBD144/00
Manufacturer NXP / Nexperia
Description 16/32-bit ARM microcontrollers; 256 kB ISP/IAP flash with CAN, 10-bit ADC and external memory interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204153-LPC2294HBD144/00
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2294HBD144/00 CAD Model

Description

The LPC2294HBD144/00 is a high-performance microcontroller from NXP Semiconductors, designed for embedded applications requiring a blend of low power consumption, advanced interrupt capabilities, and high-speed processing. This microcontroller is part of the LPC2000 family, which is well-regarded for its robust architecture based on a 16/32-bit ARM7TDMI-S CPU core.

With a maximum operating frequency of up to 60 MHz, the LPC2294HBD144/00 provides ample computational power for complex tasks. It features 256 KB of on-chip high-speed flash memory, which is advantageous for reliable and fast code execution. Additionally, the device includes 16 KB of static RAM, further enhancing its performance for real-time applications.

The LPC2294HBD144/00 is housed in a compact 144-pin LQFP package, making it suitable for space-constrained applications while still offering a wealth of I/O options and peripherals. This microcontroller supports a versatile set of connectivity options, including four UARTs, two I2C-bus interfaces, two SPI interfaces, and up to 52 general-purpose I/O pins, allowing for flexible integration into a variety of electronic systems.

Key features of this microcontroller include a Vectored Interrupt Controller (VIC) for low-latency interrupt processing, multiple timers, a PWM unit for motor control and other applications, and a Real-Time Clock for time-sensitive operations. The device also incorporates a 10-bit ADC with multiple channels, enabling it to interface with analog sensors and perform data acquisition tasks efficiently.

Security and system integrity are addressed with the inclusion of a unique identifier for each chip, which can be used for encryption keys or other security measures. In-system programming and in-application programming are supported, allowing for firmware updates in the field with minimal downtime.

Overall, the LPC2294HBD144/00 is a versatile and reliable microcontroller that offers a balanced feature set for a wide range of industrial, consumer, and general-purpose applications. Its combination of processing power, memory resources, and extensive peripheral set makes it a solid choice for designers looking to create sophisticated and responsive embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess