EN
  • EN
  • DE

P89V52X2FN,112

Part No P89V52X2FN,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP / MCU 8-bit 80C51 CISC 8KB Flash 3.3V/5V 40-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89V
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals POR
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 192 x 8
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-DIP
Win Source Part Number 791318-P89V52X2FN,112
Popularity Medium
Supply and Demand Status Limited
Family Name P89V52X2
Introduction Date June 07, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89V52X2FN,112 CAD Model

Description

The P89V52X2FN,112 is a high-performance microcontroller produced by NXP Semiconductors, renowned for its robust design and versatile features. This microcontroller is part of the P89V5x series, which is based on a high-speed 80C51 architecture, making it an ideal choice for a wide range of embedded applications that require efficient and reliable operation.

Key Features

  • Processor Core: The device features an 80C51 microcontroller core with 8-bit data bus and a clock frequency of up to 40 MHz, providing a powerful platform for executing instructions with high throughput.
  • Memory: It includes 64 KB of flash memory, which is ideal for storing firmware and applications, and 1 KB of RAM for data processing.
  • Digital Peripherals: The microcontroller is equipped with 32 I/O lines, three 16-bit timers/counters, and a serial port for full-duplex UART communication, allowing for extensive interfacing and control capabilities.
  • In-System Programming (ISP): With ISP support, users can easily update the microcontroller's firmware without needing to remove it from the circuit, greatly simplifying maintenance and updates.
  • Oscillator Options: It supports both crystal and external clock sources, providing flexibility in designing the timing system for various applications.

Applications

Thanks to its robust feature set, the P89V52X2FN,112 is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Consumer electronics
  • Communication systems

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality products. The P89V52X2FN,112 is designed to meet the stringent requirements of industrial applications and is characterized by its long operational life and reliability under varying conditions.

Ordering Information

The P89V52X2FN,112 is available in a PLCC44 package and can be ordered using the given part number. For detailed information about pricing, availability, and ordering options, please contact NXP's authorized distributors or visit the NXP website.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess