EN
  • EN
  • DE

PBHV9215Z

Part No PBHV9215Z
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 150V 2A 1450mW Automotive 4-Pin(3+Tab) SC-73 / TRANS PNP 150V 2A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 150V
Max Vce (sat) 350mV @ 400mA, 2A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 80 @ 1A, 10V
Maximum Power Dissipation 1.45W
Frequency - Transition 35MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 268262-PBHV9215Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PBHV9215Z
Introduction Date November 11, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PBHV9215Z CAD Model

Description

Product Overview: NXP PBHV9215Z High Voltage Transistor

The NXP PBHV9215Z represents a cutting-edge solution in the realm of high voltage transistors, designed to cater to a multitude of applications that demand robust performance under high voltage conditions. This NPN silicon transistor is particularly optimized for use in power management tasks, including but not limited to, switch-mode power supplies (SMPS), lighting applications, converters, and inverters.

Key Features

  • Voltage Capabilities: The PBHV9215Z boasts a collector-emitter voltage (V<sub>CEO) of 150V, providing a comfortable margin for high voltage operations and ensuring reliability in circuits that experience voltage surges.
  • Current Handling: With a collector current (I<sub>C) of up to 1A, this transistor can handle significant current loads, making it suitable for a wide range of power applications.
  • Power Dissipation: The device is capable of dissipating up to 25W of power, which is indicative of its ability to manage heat efficiently in high-power scenarios.
  • High Transition Frequency: Featuring a transition frequency (f<sub>T) of 100MHz, the PBHV9215Z is adept at operating in high-frequency environments, which is essential for applications like RF amplification.

Applications

The versatility of the PBHV9215Z makes it ideal for a variety of applications. It is commonly used in:

  • Switch-mode power supplies (SMPS)
  • Power converters and inverters
  • Lighting circuits, including LED drivers
  • High voltage amplification circuits

Quality and Reliability

NXP is known for its commitment to quality, and the PBHV9215Z is no exception. It is manufactured to meet the highest industry standards, ensuring that it delivers consistent performance and reliability. The device's construction is geared towards minimizing failure rates and maximizing operational lifespan, even under strenuous conditions.

Conclusion

The NXP PBHV9215Z high voltage transistor is an excellent choice for designers and engineers looking to incorporate a reliable, high-performance NPN transistor into their high voltage applications. Its robust voltage and current handling capabilities, coupled with its high power dissipation and frequency response, make it a versatile component in the power electronics domain.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess