EN
  • EN
  • DE

PBLS4005D

Part No PBLS4005D
Manufacturer NXP / Nexperia
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235440-PBLS4005D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS4005D CAD Model

Description

Product Overview: PBLS4005D from NXP

The PBLS4005D is a robust, high-performance bipolar transistor from NXP Semiconductors, designed to meet the requirements of a wide range of electronic applications. This PNP low V<sub>CESAT (Collector-Emitter Saturation Voltage) Breakthrough In Small Signal (BISS) transistor is a part of NXP's innovative portfolio, optimized for low power loss and high efficiency, making it an ideal choice for energy-sensitive circuits.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBLS4005D features a low V<sub>CESAT which reduces power dissipation and improves overall energy efficiency.
  • High Current Capability: With a continuous collector current of up to 1 A, this transistor can handle significant power for its size, making it suitable for a variety of applications.
  • High Collector-Emitter Breakdown Voltage: A V<sub>(BR)CEO of 50 V allows the transistor to withstand voltage spikes and provides a margin of safety for electronic designs.
  • Surface-Mount Package: The PBLS4005D comes in a small SOT457 (SC-74) surface-mount package, which is ideal for space-constrained applications and allows for efficient assembly in automated manufacturing processes.

Applications

The PBLS4005D transistor is versatile and can be used in a variety of applications, including but not limited to:

  • Switching and amplification in consumer electronics
  • Power management modules
  • Driver stages in audio amplifiers
  • Control circuits in embedded systems
  • Load switches in portable devices

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The PBLS4005D is built to NXP's high standards, ensuring that it performs consistently across various conditions and throughout its lifespan. This reliability makes it a trusted component in both commercial and industrial electronic designs.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9321 $60.5865
155+ $0.7658 $118.6990
235+ $0.7415 $174.2525
325+ $0.7173 $233.1225
420+ $0.6942 $291.5640
560+ $0.6214 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess