The NXP PBRN113ET is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is characterized by its low V<sub>CEsat and high current capability, making it an excellent choice for power management and switching applications.
Key Features
- Low V<sub>CEsat: The PBRN113ET offers a very low collector-emitter saturation voltage, which leads to reduced power dissipation and improved efficiency in circuit operation.
- High Current Capability: With the ability to handle significant current levels, this transistor is suitable for applications requiring robust current handling.
- High-Speed Switching: The device is designed for high-speed switching, enabling fast turn-on and turn-off times which are essential for modern electronic circuits.
- Surface-Mount Package: The PBRN113ET comes in a small SOT-23 package, which is ideal for space-constrained applications and allows for efficient automated assembly processes.
Applications
The NXP PBRN113ET is well-suited for a variety of applications, including but not limited to:
- DC-DC converters
- Power management circuits
- Motor control drivers
- Switching regulators
- LED drivers
- Amplification stages in audio systems
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
1A
Power Dissipation (P<sub>D)
500 mW
DC Current Gain (h<sub>FE)
100 - 600
Operating Temperature Range
-65°C to +150°C
The PBRN113ET transistor from NXP is a reliable and efficient solution for designers looking for a high-performance switching or amplification component. Its combination of low saturation voltage, high current handling, and fast switching speeds makes it a versatile choice for a broad range of electronic applications.