EN
  • EN
  • DE

76150-1020

Part No 76150-1020
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description IMPACT DC 6X10 OPEN SN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Tray
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858160-76150-1020
Ultra Librarian 3D Model Ultra Librarian 76150-1020 CAD Model

Description

The Molex 76150-1020 is a backplane connector designed for high-density signal transmission in various electronic systems. These connectors are essential components in creating robust and reliable interconnections between circuit boards within a chassis or system backplane.

Applications:

  • Telecommunications equipment: Used in switches, routers, and other network infrastructure.
  • Data centers: Employed in server backplanes and storage systems.
  • Industrial automation: Found in control systems and data acquisition units.
  • Medical equipment: Utilized in imaging systems and patient monitoring devices.
  • Aerospace and defense: Integrated into communication and control systems.

Features:

  • High-density design: Allows for a large number of signals to be transmitted in a compact space.
  • Durable construction: Ensures reliable performance in demanding environments.
  • Gold-plated contacts: Provides excellent conductivity and resistance to corrosion.
  • Polarization features: Prevents mismating and ensures correct connections.
  • Compliance with industry standards: Meets relevant specifications for backplane connectors.

Benefits:

  • Improved signal integrity: Minimizes signal loss and distortion for reliable data transmission.
  • Increased system density: Enables more functionality to be packed into a smaller space.
  • Enhanced reliability: Reduces the risk of connection failures and downtime.
  • Simplified assembly: Facilitates easy installation and maintenance.
  • Cost-effective solution: Provides a balance of performance and value.

The 76150-1020 connector is typically used in high-speed data transfer applications, requiring a reliable and robust connection between boards. Its high pin count allows for complex communication protocols and data pathways. The durable design ensures long-term reliability, even under harsh environmental conditions. The gold plating on the contacts guarantees optimal signal transfer with minimal loss, making it suitable for sensitive applications.

These connectors are designed for press-fit installation, which provides a secure and stable connection to the printed circuit board. The materials used in the connector construction are selected to withstand high temperatures and mechanical stresses, ensuring long-term performance and durability. The connector's dimensions and layout are optimized for efficient use of space, allowing for denser packaging of electronic components. The Molex 76150-1020 is a vital component for any system requiring high-performance and reliable backplane connectivity.

You May Also Be Interested in

Hirose Electric Co Ltd
CONTACT PIN SIGNAL 24-28AWG GOLD
Need more? Email Us
TE Connectivity
CONTACT MALE BAND POWER GOLD
Need more? Email Us
TE Connectivity
ATCA GUIDE MODULE RA MALE
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us
HARTING
DIN-POWER FIXING BRACKET BL15MM
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
TE Connectivity
CONN 34POS BLACK PNL MNT
Lowest to $33.5019
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess