The NXP PBRP113ET is a high-performance bipolar junction transistor (BJT) designed for a wide range of applications requiring efficient current control and amplification. This product stands out for its robustness, reliability, and integration capabilities, making it an ideal choice for designers looking for a compact yet powerful transistor solution.
Key Features
- High Current Gain: The PBRP113ET boasts a high current gain (hFE) which ensures that a small base current can control a larger collector current, making it suitable for amplification purposes in various electronic circuits.
- Low Saturation Voltage: This transistor is designed to operate with a low saturation voltage, reducing power loss and improving overall efficiency in switching applications.
- Fast Switching Speeds: With its rapid switching capabilities, the PBRP113ET is ideal for applications that require quick transitions between on and off states, such as digital circuits and pulse generators.
- High Reliability: NXP's commitment to quality ensures that the PBRP113ET transistor provides consistent performance and a long operational lifespan, even under demanding conditions.
- Surface-Mount Package: The device comes in a small surface-mount package, making it easy to integrate into space-constrained designs without compromising on power or functionality.
Applications
The versatility of the NXP PBRP113ET allows it to be used in a variety of applications, including but not limited to:
- Signal Processing
- Power Management Circuits
- Audio Amplifiers
- Switching Regulators
- Motor Control Systems
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
100mA
Power Dissipation (P<sub>D)
250mW
Operating Temperature Range
-65°C to +150°C
In conclusion, the NXP PBRP113ET is a reliable and efficient BJT that offers excellent performance for a wide range of electronic applications. Its combination of high current gain, low saturation voltage, and fast switching speeds make it a top choice for designers seeking a high-quality, versatile transistor.