EN
  • EN
  • DE

PBSS2515E,115

Part No PBSS2515E,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.5A SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 250mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 150 @ 100mA, 2V
Maximum Power Dissipation 250mW
Frequency - Transition 420MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Win Source Part Number 096740-PBSS2515E,115
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PBSS2515E,115 CAD Model

Description

The PBSS2515E,115 is a high-performance, low VCEsat (BISS) transistor hailing from NXP Semiconductors, a leader in the field of advanced semiconductor technology. This product is designed to meet the rigorous demands of modern electronic circuits, providing an ideal solution for a wide range of applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The transistor features a very low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switching applications.
  • High Collector Current Capability: With a collector current rating of up to 2 A, the PBSS2515E,115 can handle significant current, making it suitable for high-power applications.
  • High-Speed Switching: The device is optimized for fast switching speeds, which is essential for applications where rapid transitions are critical.
  • Energy Efficiency: The low VCEsat feature contributes to energy savings, making the PBSS2515E,115 an environmentally friendly choice for power-sensitive designs.
  • High-Performance Silicon Technology: Built using NXP's innovative silicon technology, the transistor offers superior performance and reliability.

Applications

The PBSS2515E,115 is versatile and can be used in various applications, including:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Motor control circuits
  • LED drivers
  • Portable devices

Product Specifications

The PBSS2515E,115 comes in a small SOT-23 plastic package, which is both space-saving and suitable for automated manufacturing processes. It has a collector-emitter voltage (VCEO) of 15 V and a collector-base voltage (VCBO) of 20 V. The device also features a maximum junction temperature of 150°C, ensuring operation under high-temperature conditions.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PBSS2515E,115 is no exception, with rigorous testing and quality control measures in place to ensure its performance and durability. Customers can trust in the reliability of this component for their critical design requirements.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess