EN
  • EN
  • DE

PBSS301NX

Part No PBSS301NX
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 12 V, 5.3 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235468-PBSS301NX
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS301NX CAD Model

Description

Introducing the PBSS301NX High-Performance Transistor from NXP

The PBSS301NX is a cutting-edge NPN transistor developed by NXP Semiconductors, designed to deliver exceptional performance for a wide range of applications. This product is part of NXP's portfolio of low V<sub>CEsat (BISS) transistors, which are known for their low collector-emitter saturation voltage, high efficiency, and energy-saving capabilities.

Key Features

  • Low V<sub>CEsat: The PBSS301NX offers a very low collector-emitter saturation voltage, which translates to reduced power dissipation and improved efficiency in operation. This feature is particularly beneficial in applications where power conservation is critical.
  • High Current Capability: With a continuous collector current rating of up to 2 A, this transistor is capable of handling high current loads, making it suitable for power management in demanding circuits.
  • High Performance: The device boasts a high collector current peak of up to 3 A and a high collector-emitter breakdown voltage of 60 V, ensuring reliable operation even under stressful conditions.
  • Energy Efficiency: Thanks to its low saturation voltage, the PBSS301NX is highly efficient, which helps in reducing the overall energy consumption of the electronic systems in which it is used.

Applications

The versatile nature of the PBSS301NX transistor makes it an ideal choice for a vast array of applications. It is particularly well-suited for:

  • Load switches
  • DC-DC converters
  • Battery-driven devices
  • Power management modules
  • Switching regulators
  • Motor control circuits

Package and Quality

The PBSS301NX is offered in a compact SOT-89 (SC-62) surface-mounted package, which is not only space-efficient but also allows for excellent thermal performance and power handling. NXP's commitment to quality ensures that this transistor meets the highest standards for reliability and performance.

In summary, the PBSS301NX from NXP is a robust, high-performance transistor that is perfect for designers looking to improve the efficiency and reliability of their electronic designs. Its low V<sub>CEsat, high current capabilities, and energy-saving attributes make it a superior choice for modern electronic applications.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7108 $83.1324
6+ $22.7373 $136.4238
8+ $22.0270 $176.2160
11+ $21.3167 $234.4837
15+ $20.6064 $309.0960
19+ $18.4742 $351.0098
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess