EN
  • EN
  • DE

PBSS301NZ

Part No PBSS301NZ
Manufacturer NXP / Nexperia
Description 12 V, 5.8 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235469-PBSS301NZ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS301NZ CAD Model

Description

The PBSS301NZ is a high-performance NPN transistor from NXP Semiconductors, designed to deliver efficient power management and signal amplification in a variety of electronic applications. This device is part of NXP's portfolio of bipolar junction transistors (BJTs), which are known for their reliability and versatility in circuit design.

Key Features

  • High Current Capability: The PBSS301NZ can handle continuous collector currents up to 2A, making it suitable for driving high-power loads.
  • Low V<sub>CEsat: The transistor features a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation.
  • High Collector-Emitter Breakdown Voltage (BV<sub>CEO): With a breakdown voltage of 60V, the PBSS301NZ can withstand higher voltage applications without compromising performance.
  • High Switching Speed: The fast switching response of the PBSS301NZ is ideal for applications requiring quick transitions, such as switching regulators and converters.
  • Small Package Size: Encased in a small SOT-23 package, the PBSS301NZ is optimized for space-constrained applications.

Applications

The versatility of the PBSS301NZ allows it to be used in a wide range of applications, including but not limited to:

  • DC-DC converters
  • Power management circuits
  • Motor control drivers
  • Audio amplifiers
  • Signal amplification
  • Load switches

Quality and Reliability

NXP Semiconductors is committed to providing high-quality products, and the PBSS301NZ is no exception. It is manufactured with state-of-the-art technology ensuring consistent performance and longevity. The device undergoes rigorous testing and quality control measures, guaranteeing reliability for industrial, commercial, and consumer applications.

In summary, the PBSS301NZ from NXP is a robust NPN transistor that offers a blend of high current capacity, low power dissipation, and fast switching speeds, all packed into a compact form factor. Its wide array of applications and reliable performance make it a go-to choice for designers looking to optimize their electronic circuits.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0322 $51.6100
120+ $0.8470 $101.6400
185+ $0.8205 $151.7925
255+ $0.7940 $202.4700
330+ $0.7676 $253.3080
440+ $0.6882 $302.8080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 498 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess