EN
  • EN
  • DE

PBSS306NX

Part No PBSS306NX
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 100 V, 4.5 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235494-PBSS306NX
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS306NX CAD Model

Description

The PBSS306NX is a state-of-the-art NPN transistor manufactured by NXP Semiconductors, designed for high-efficiency power management in modern electronic applications. This compact, surface-mounted device is part of NXP's portfolio of low V<sub>CESAT (Collector-Emitter Saturation Voltage) transistors, which are engineered to deliver exceptional performance in a small footprint.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS306NX boasts a very low V<sub>CESAT, which significantly reduces power loss and increases efficiency during operation, making it ideal for power-sensitive circuits.
  • High Current Capability: With a continuous collector current rating of up to 2 A, this transistor can handle high current loads, suitable for a wide range of applications.
  • High-Speed Switching: The device is optimized for high-speed switching, providing quick response times that are essential for modern digital and switching applications.
  • High H<sub>FE (Current Gain): It offers a high current gain, ensuring that a minimal base current can control a larger collector current, which is beneficial for driving heavy loads with less input power.

Applications

The PBSS306NX is versatile and can be used in a variety of applications, such as:

  • Power management in portable devices
  • DC-DC converters
  • Load switches
  • Charging circuits for batteries
  • Motor control circuits
  • LED drivers

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PBSS306NX is no exception. It is built to meet the stringent requirements of the industry, ensuring long-term reliability for products that require a robust and durable power transistor.

Package Information

The PBSS306NX comes in a small SOT-89 plastic package, which is designed for surface-mounted applications. This package is not only space-efficient but also offers excellent thermal performance, ensuring the device operates within its specified temperature range even under high power conditions.

With its advanced features, the PBSS306NX from NXP is a superior choice for designers looking to improve power efficiency and performance in their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3399 $50.9850
315+ $0.3180 $100.1700
490+ $0.3071 $150.4790
705+ $0.2851 $200.9955
915+ $0.2742 $250.8930
1,140+ $0.2632 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,573 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess