The NXP PBSS306PX is a high-performance, low VCEsat (BISS) transistor that offers a cutting-edge solution for power management in compact electronic devices. This product is part of NXP's innovative portfolio of Bipolar Junction Transistors (BJTs) designed to deliver efficiency and reliability for a wide range of applications.
Key Features
- Low VCEsat: The transistor provides a very low collector-emitter saturation voltage, which means it can switch on and off at lower voltages, reducing power loss and improving overall efficiency.
- High Current Rating: With its ability to handle a continuous collector current of up to 2 A, the PBSS306PX is suitable for high-power applications.
- High Performance: It features high gain-bandwidth product and fast switching, making it an excellent choice for high-speed switching applications.
- Energy Efficiency: Its low saturation voltage helps in minimizing energy waste, contributing to energy-efficient circuit designs.
- Small Package: The transistor comes in a small, leadless medium-power SOT1061 package, which saves valuable board space and is suitable for high-density circuit designs.
Applications
The NXP PBSS306PX is versatile and can be used in various applications, including:
- DC-DC converters
- Power management modules
- Load switches
- Charging circuits
- Motor control circuits
- LED drivers
- Portable devices
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
20 V
Collector Current (IC)
2 A
Collector-Emitter Saturation Voltage (VCEsat)
Typically 115 mV at 1 A
DC Current Gain (hFE)
100-250 at 500 mA
Package
SOT1061
Overall, the NXP PBSS306PX is a robust and efficient transistor that is ideal for designers looking to optimize their power-sensitive applications.