EN
  • EN
  • DE

PBSS3540E

Part No PBSS3540E
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 40 V, 500 mA PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235500-PBSS3540E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS3540E CAD Model

Description

Introducing the PBSS3540E NPN Transistor by NXP

The PBSS3540E is a high-performance NPN bipolar transistor, meticulously engineered by NXP Semiconductors—a leader in the field of advanced electronic components. This transistor is designed to meet the stringent requirements of modern circuit designs, offering a harmonious blend of power efficiency and robust performance.

With its low V<sub>CEsat (collector-emitter saturation voltage) and high collector current capability, the PBSS3540E is an ideal choice for power management applications. The device is capable of handling continuous collector currents up to 3 A, and peak currents significantly higher, which makes it suitable for high switching loads in a variety of electronic devices.

The PBSS3540E operates at a maximum collector-emitter voltage of 40 V, ensuring a wide safety margin in circuits that experience voltage fluctuations. This feature, coupled with its high current capacity, makes it a versatile component for designers looking to create efficient power conversion systems or amplifiers in both consumer and industrial electronics.

One of the standout features of the PBSS3540E is its low power dissipation. This characteristic not only enhances the energy efficiency of the end product but also contributes to the longevity of the device by minimizing thermal stress. The transistor comes in a compact, surface-mount SOT23 package, which is highly favored for its space-saving attributes, allowing for high-density PCB layouts.

Furthermore, the PBSS3540E boasts excellent switching characteristics, with fast switching times that enable high-frequency operation. This makes it an excellent choice for applications that require rapid switching, such as DC-DC converters, motor control circuits, and LED drivers.

As with all NXP products, the PBSS3540E is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is a testament to NXP's commitment to providing components that push the boundaries of what's possible in electronic design.

Whether you're an engineer working on the next generation of power-efficient gadgets or a hobbyist looking to enhance your project, the PBSS3540E offers the performance and reliability you need in a compact, power-packed package.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4655 $58.1875
305+ $0.3823 $116.6015
470+ $0.3708 $174.2760
650+ $0.3581 $232.7650
835+ $0.3465 $289.3275
1,120+ $0.3107 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess