EN
  • EN
  • DE

STB28NM60ND

Part No STB28NM60ND
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 23A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 23A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Series FDmesh™ II
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name STB28
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14238-1, -497-14238-6, 497-14238-2, -497-14238-2, -497-14238-1, 497-14238-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897892-STB28NM60ND
Ultra Librarian 3D Model Ultra Librarian STB28NM60ND CAD Model

Description

The STB28NM60ND is a cutting-edge power MOSFET from STMicroelectronics, designed to deliver high efficiency and power density to a wide range of applications. This device is part of the MDmesh™ II Plus series, which is renowned for its excellent on-state resistance and low gate charge, ensuring superior performance in power conversion systems.

Key Features

  • High Voltage Capability: The STB28NM60ND operates at a high voltage of 600 V, making it suitable for high-voltage power applications.
  • Low On-Resistance: With an on-resistance of just 0.280 ohm (typical), this MOSFET ensures minimal power loss and improved overall efficiency.
  • High Current Rating: A continuous current rating of 20 A allows this device to handle significant power levels, suitable for demanding applications.
  • Reduced Gate Charge: The low gate charge of the MDmesh™ II Plus technology enables faster switching speeds and reduces switching losses, contributing to the overall efficiency of power systems.
  • 100% Avalanche Tested: This feature guarantees the MOSFET's reliability and robustness under extreme conditions, ensuring a longer lifespan and stable performance.

Applications

The STB28NM60ND is ideal for a variety of applications, including:

  • Switching applications
  • High-efficiency DC/DC converters
  • Power supplies for telecom and server systems
  • Solar inverters and photovoltaic systems
  • Welding equipment
  • Uninterruptible power supplies (UPS)

With its advanced technology and robust design, the STB28NM60ND from STMicroelectronics is a powerful solution for engineers looking to improve the performance and efficiency of their power management systems. Whether for industrial, consumer, or renewable energy applications, this MOSFET stands out as a reliable and effective component in any power conversion and management circuit.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6692 $58.4220
85+ $1.3698 $116.4330
135+ $1.3269 $179.1315
180+ $1.2841 $231.1380
235+ $1.2413 $291.7055
315+ $1.1129 $350.5635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess