The PBSS4021NX is a cutting-edge, high-performance NPN transistor designed and manufactured by NXP Semiconductors. This transistor is part of NXP's portfolio of low V<sub>CES bipolar transistors that are optimized for low voltage operation, making them ideal for a wide range of applications that require efficient power management and high-speed switching.
Key Features
- Low V<sub>CESsat: The PBSS4021NX boasts a low collector-emitter saturation voltage, which results in reduced power loss and improved energy efficiency during operation.
- High Collector Current: With the ability to handle a high collector current (I<sub>C), this transistor can manage significant loads, making it suitable for power-intensive applications.
- High-Speed Switching: The device is engineered for high-speed switching, which allows for faster response times in circuits where speed is critical.
- High H<sub>FE: With a high current gain (H<sub>FE), the PBSS4021NX ensures a robust and reliable amplification in various electronic circuits.
Applications
The PBSS4021NX is versatile and can be used in a multitude of applications. It is particularly well-suited for:
- Power management in portable devices
- DC-DC converters
- Load switches
- Motor control circuits
- Amplification stages in audio applications
Technical Specifications
Parameter
Value
Configuration
Single NPN
Collector-Emitter Voltage V<sub>CEO
20V
Collector Current I<sub>C
1A
Power Dissipation P<sub>D
1.25W
Collector-Emitter Saturation Voltage V<sub>CESsat
Low
DC Current Gain H<sub>FE
High
Operating Temperature Range
-55°C to +150°C
The PBSS4021NX is a robust and reliable component that provides a perfect solution for designers looking for a transistor with high efficiency, low power dissipation, and high-speed switching capabilities. NXP's commitment to quality ensures that this product meets the highest standards and delivers consistent performance across a wide range of operating conditions.