EN
  • EN
  • DE

PBSS4021SN

Part No PBSS4021SN
Manufacturer NXP / Nexperia
Description 20 V, 7.5 A NPN/NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235506-PBSS4021SN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4021SN CAD Model

Description

Introducing the PBSS4021SN NPN/NPN Double Transistor

The PBSS4021SN from NXP Semiconductors is a high-performance, dual NPN transistor housed in a compact, surface-mount package. It is designed to offer a combination of low voltage operation and high efficiency, making it an ideal choice for a variety of electronic applications. This product stands out for its space-saving design, which allows for the integration of two discrete devices in one package, thus reducing the overall component count on the PCB.

Key Features:

  • Low V<sub>CEsat: The PBSS4021SN boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switching applications.
  • High Current Capability: With a maximum continuous collector current of 2 A for each transistor, this component can handle significant current, making it suitable for high-power applications.
  • High Collector-Emitter Voltage: It supports a collector-emitter voltage (V<sub>CEO) of up to 20 V, providing a good margin for voltage spikes and ensuring reliable operation under various conditions.
  • High H<sub>FE: The high current gain (h<sub>FE) ensures that the transistor can be driven with a low base current, which is beneficial in minimizing power consumption in the driving circuitry.

Applications:

The versatile nature of the PBSS4021SN makes it suitable for a wide range of applications, including:

  • Switching circuits
  • Power management
  • DC-DC converters
  • Motor control systems
  • LED driving solutions

Package Information:

The PBSS4021SN comes in a small 6-pin SOT-363 (SC-88) surface-mount package, which is not only space-efficient but also conducive to automated assembly processes. Its compact form factor makes it an excellent choice for portable and space-constrained applications.

Conclusion:

With its dual NPN configuration, high current handling capability, and low saturation voltage, the PBSS4021SN from NXP is a robust solution for designers looking to optimize their circuit designs for efficiency and space. Whether for power management, motor control, or general-purpose switching, this double transistor is engineered to deliver reliable performance in a miniature package.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3294 $63.2940
23+ $5.1929 $119.4367
35+ $5.0312 $176.0920
48+ $4.8683 $233.6784
62+ $4.7066 $291.8092
83+ $4.2192 $350.1936
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess