EN
  • EN
  • DE

PBSS4032ND

Part No PBSS4032ND
Manufacturer NXP / Nexperia
Description 30 V, 3.5 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235508-PBSS4032ND
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4032ND CAD Model

Description

Product Overview: PBSS4032ND NPN/PNP Transistor

The PBSS4032ND is a cutting-edge bipolar junction transistor (BJT) developed by NXP Semiconductors. This product is a dual NPN/PNP transistor, which is housed in a compact 6-pin SOT-457 (TSOP6) surface-mount package, making it suitable for high-density PCB designs. The PBSS4032ND is designed to deliver high performance with low V<sub>CEsat and high efficiency, making it an ideal choice for a wide range of applications.

With its complementary NPN/PNP configuration, the PBSS4032ND allows for efficient switching and amplification in circuits where space is at a premium. This feature simplifies circuit design by providing both transistor polarities in a single package, thereby reducing component count and saving board space. The device is characterized by a collector-emitter voltage (V<sub>CEO) of 20V for both the NPN and PNP transistors, and a collector current (I<sub>C) capability of up to 3A for high-power applications.

The PBSS4032ND boasts a low collector-emitter saturation voltage, which ensures minimal power loss during switching, leading to higher efficiency in power management circuits. This makes it particularly useful in DC-DC conversion, load switching, and power management tasks in consumer electronics, automotive modules, and telecommunication systems.

Another key feature of this device is its high current gain-bandwidth product (f<sub>T), which enables the transistor to operate effectively at high frequencies. This makes the PBSS4032ND suitable for amplification purposes in RF and high-speed signal processing applications.

In summary, the NXP PBSS4032ND is a versatile and efficient transistor that offers designers the flexibility and performance required for modern electronic circuits. Its low saturation voltage, high current capability, and dual NPN/PNP configuration make it an excellent choice for a variety of power switching and amplification applications.

Please note: Always consult the datasheet and application notes provided by NXP Semiconductors for detailed specifications and usage guidelines before integrating the PBSS4032ND into your designs.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3327 $51.5685
370+ $0.2730 $101.0100
570+ $0.2645 $150.7650
785+ $0.2560 $200.9600
1,015+ $0.2474 $251.1110
1,355+ $0.2218 $300.5390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess