EN
  • EN
  • DE

PBSS4032PD

Part No PBSS4032PD
Manufacturer NXP / Nexperia
Description 30 V, 2.7 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235511-PBSS4032PD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4032PD CAD Model

Description

The NXP PBSS4032PD is a high-performance, low V<sub>CESAT double PNP transistor housed in a compact, surface-mount package. This product is designed to deliver efficient power management within a wide range of applications, making it an essential component for modern electronic devices.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4032PD boasts a low V<sub>CESAT at -20V, which translates to reduced power loss during operation and enhances overall energy efficiency.
  • High Collector Current: With a collector current capability of up to -2A, this transistor can handle significant power, making it suitable for high-performance circuits.
  • High Collector-Emitter Breakdown Voltage: The device can withstand voltages up to -30V, offering robust performance and reliability even under stressful conditions.
  • Surface-Mount Package: The small footprint of the SOT-1061 package allows for a more compact circuit design, which is crucial for portable and space-constrained applications.
  • High Efficiency: The transistor's design is optimized for low conduction losses, ensuring high efficiency in power management.

Applications

The NXP PBSS4032PD is versatile and can be used in a variety of applications, including:

  • Power management modules
  • Charging circuits for battery-powered devices
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Signal processing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PBSS4032PD is no exception. This product is manufactured with high standards, ensuring that it meets the rigorous demands of industrial and consumer electronics. The device's reliability is further enhanced by its ability to operate over a wide temperature range, ensuring performance even in extreme conditions.

Environmental Compliance

As with all NXP products, the PBSS4032PD is designed with environmental considerations in mind. It complies with RoHS and other international standards, minimizing the environmental impact and making it suitable for eco-conscious applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess