EN
  • EN
  • DE

PBSS4032PX

Part No PBSS4032PX
Manufacturer NXP / Nexperia
Description General description
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235513-PBSS4032PX
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4032PX CAD Model

Description

NXP's PBSS4032PX High-Performance Transistor

The PBSS4032PX is a state-of-the-art bipolar junction transistor (BJT) developed by NXP Semiconductors, a leader in the electronics industry. This product is designed to offer superior performance in a variety of applications, making it a versatile component for designers and engineers.

As a low V<sub>CESAT (Collector-Emitter Saturation Voltage) transistor, the PBSS4032PX is optimized for high efficiency, which is critical in power management applications. This feature ensures that the device operates with minimal power loss, resulting in better overall system performance and reliability. The device is capable of handling a collector current up to 3 A, making it suitable for moderate to high-power applications.

The PBSS4032PX operates at a maximum collector-emitter voltage (V<sub>CEO) of 32 V, which provides a good margin for a variety of electronic circuits. This gives designers the flexibility to use the transistor in circuits with higher operating voltages without the risk of breakdown or damage.

One of the key advantages of the PBSS4032PX is its small and flat lead SOT89 (SC-62) surface-mounted package. This compact form factor allows for high-density board designs and is ideal for applications where space is at a premium. The package is designed for optimal thermal performance, ensuring that the device can handle its rated currents without overheating.

The transistor also features high collector current capability and a low collector-emitter saturation voltage, which contribute to its high efficiency. Additionally, the PBSS4032PX has a high current gain bandwidth product, making it suitable for high-speed switching applications. This allows for faster turn-on and turn-off times, which is beneficial for power converters, motor controllers, and other applications that require rapid switching.

Overall, the NXP PBSS4032PX is a robust and reliable component that offers a combination of high performance, efficiency, and versatility. Its advanced features make it an excellent choice for designers who are looking to improve the performance and energy efficiency of their electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess