EN
  • EN
  • DE

PBSS4160T

Part No PBSS4160T
Manufacturer NXP / Nexperia
Description 60 V, 1 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235532-PBSS4160T
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS4160T CAD Model

Description

The PBSS4160T is a high-performance NPN transistor developed by NXP Semiconductors, designed to deliver efficient power management and signal processing in a compact package. This versatile transistor is ideal for a wide range of applications, from automotive to portable devices, where space is at a premium and energy efficiency is crucial.

Key Features

  • Low V<sub>CEsat: The PBSS4160T boasts a low collector-emitter saturation voltage, ensuring minimal power loss during operation and enhancing overall efficiency.
  • High Collector Current: With a capability to handle a high collector current (I<sub>C), this transistor can manage significant power levels, making it suitable for demanding applications.
  • High Collector-Emitter Breakdown Voltage: A robust breakdown voltage (V<sub>(BR)CEO) allows this device to operate reliably under stressful conditions, providing a stable performance across a range of voltages.
  • High Current Gain Bandwidth Product: The transistor features a high f<sub>T, indicating a fast response time and suitability for high-frequency operations.

Applications

The PBSS4160T is designed for a variety of applications, including but not limited to:

  • Power management modules
  • DC-DC converters
  • Load switches
  • Charging circuits
  • Signal amplification

Package Details

The PBSS4160T comes in a small SOT23 (TO-236AB) surface-mounted package, which is not only space-saving but also conducive for automated assembly processes, leading to enhanced manufacturing efficiency and reduced costs.

Environmental and Quality Standards

NXP's commitment to high standards ensures that the PBSS4160T meets or exceeds a range of environmental and quality benchmarks. It is compliant with international directives such as RoHS, signifying the absence of hazardous substances in its manufacturing. Moreover, it is designed to meet the rigorous demands of the automotive industry, promising reliability in even the most challenging environments.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0555 $50.2275
1,925+ $0.0520 $100.1000
2,990+ $0.0502 $150.0980
4,285+ $0.0467 $200.1095
5,570+ $0.0449 $250.0930
6,945+ $0.0432 $300.0240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess