EN
  • EN
  • DE

PBSS4032SPN,115

Part No PBSS4032SPN,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 30V 5.7A/4.8A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 5.7A, 4.8A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 450mV @ 300mA, 6A / 510mV @ 250mA, 5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 250 @ 2A, 2V / 150 @ 2A, 2V
Maximum Power Dissipation 2.3W
Frequency - Transition 140MHz, 115MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 042053-PBSS4032SPN,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS4032SPN,115 CAD Model

Description

The PBSS4032SPN,115 is a high-performance, low V<sub>CEsat (collector-emitter saturation voltage) double NPN transistor designed and manufactured by NXP Semiconductors. This product is part of NXP's portfolio of low V<sub>CEsat BISS transistors, which are known for their efficiency and energy-saving capabilities. The device is housed in a small 6-pin Surface-Mounted Device (SMD) package, specifically the SOT-363 package, which is suitable for automated assembly processes and applications where space is at a premium.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4032SPN,115 boasts an exceptionally low collector-emitter saturation voltage, which enhances its efficiency in switching applications and reduces power losses.
  • High Collector Current: It supports a high collector current, making it suitable for high-power applications.
  • High Current Gain Bandwidth Product: This feature ensures that the transistor can operate effectively at higher frequencies, making it ideal for applications requiring fast switching.
  • Integrated Two NPN Transistors: The integration of two NPN transistors in one package allows for compact circuit designs and can simplify the overall design process.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safer for end-users.

Applications

The PBSS4032SPN,115 is versatile and can be used in a wide range of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • LED drivers
  • Amplification stages in audio equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The PBSS4032SPN,115 is built to meet high industry standards, ensuring stable performance over its lifetime and reliability in a variety of working conditions. Whether for consumer electronics or industrial applications, the PBSS4032SPN,115 is a solid choice for designers looking for a robust, high-performance transistor solution.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess