EN
  • EN
  • DE

PBSS4130PAN

Part No PBSS4130PAN
Manufacturer NXP / Nexperia
Description 30 V, 1 A NPN/NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235523-PBSS4130PAN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4130PAN CAD Model

Description

Overview of NXP's PBSS4130PAN

The PBSS4130PAN is a high-performance, low V<sub>CEsat PNP transistor from NXP Semiconductors, designed to deliver efficiency and power in a compact package. This product is part of NXP's portfolio of bipolar transistors, which are renowned for their excellent switching speed and thermal performance.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4130PAN boasts a low V<sub>CEsat, which minimizes power loss during operation, making it an energy-efficient choice for various applications.
  • High Collector Current: With a maximum collector current (I<sub>C) of up to 1 A, this transistor can handle significant current, making it suitable for high-power applications.
  • High Collector-Emitter Breakdown Voltage: A V<sub>CEO of 30 V provides a good safety margin for circuits operating at standard voltages, ensuring reliability and stability.
  • Medium Frequency Operation: With a transition frequency (f<sub>T) of 100 MHz, the PBSS4130PAN is capable of operating at medium frequencies, which is ideal for amplification and switching in audio and general-purpose applications.
  • Small Package Size: Enclosed in a SOT1061 package, the device requires minimal PCB space, making it an excellent choice for space-constrained applications.

Applications

The PBSS4130PAN is versatile and can be utilized in a wide range of applications, including but not limited to:

  • Power management circuits
  • Load switches
  • Signal processing
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The PBSS4130PAN is produced with stringent quality control processes, ensuring high reliability and performance consistency for industrial and consumer product applications.

Whether you're designing power circuits for consumer electronics or industrial systems, the PBSS4130PAN provides a robust, efficient solution that can help to minimize power losses, save space, and enhance the overall performance of your electronic designs.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
430+ $0.2341 $100.6630
665+ $0.2267 $150.7555
915+ $0.2194 $200.7510
1,180+ $0.2121 $250.2780
1,580+ $0.1902 $300.5160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess