EN
  • EN
  • DE

PBSS4140DPNF

Part No PBSS4140DPNF
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description 40 V low VCEsat NPN/PNP transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467172-PBSS4140DPNF
Manufacturer NXP
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Transistor Type 1 NPN, 1 PNP
Current - Collector (Ic) (Max) 1A
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 500mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 500mA, 5V / 300 @ 100mA, 5V
Power - Max 370mW
Frequency - Transition 150MHz
Operating Temperature 150°C (TJ)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case SC-74, SOT-457
Supplier Device Package 6-TSOP
Ultra Librarian 3D Model Ultra Librarian PBSS4140DPNF CAD Model

Description

The PBSS4140DPNF represents a seminal component in advanced semiconductor design, manufactured by the reputable Nexperia/NXP. This particular electronic part falls within the category of a 40 V low VCEsat NPN/PNP transistor, mirroring its PBSS4140DPN counterpart but with distinguishing features tailored for specific applications. The 'F' in its name suggests possible enhancements or package variations aimed at providing solutions to a broader range of electrical engineering challenges. Like the PBSS4140DPN, it offers the dual-functionality of NPN and PNP transistors, encapsulated within a single efficient package, aimed at optimizing circuit design through reduced space and power efficiency. The low VCEsat feature remains a pivotal characteristic, ensuring minimal power loss across the device for heightened energy efficiency. This component is especially crucial in designing energy-sensitive systems in today's technology-driven world, from consumer electronics to sophisticated automotive systems. Its production under the Nexperia/NXP brand guarantees high-quality construction and reliability, making the PBSS4140DPNF a go-to transistor for engineers seeking performance and durability.

You May Also Be Interested in

N95
Intel
N95 Chipset - N Series
Lowest to $81.2843
Intel
Chipset C628 EY82C628 PCH
Need more? Email Us
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Intel
B760 Platform Controller Hub SRM8V
Need more? Email Us
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791
Intel
QM580 Chipset
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1823 $50.1325
590+ $0.1706 $100.6540
915+ $0.1647 $150.7005
1,310+ $0.1529 $200.2990
1,700+ $0.1471 $250.0700
2,125+ $0.1412 $300.0500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess