EN
  • EN
  • DE

PBSS4160K

Part No PBSS4160K
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 0.75A SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 750mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 280mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 200 @ 500mA, 5V
Maximum Power Dissipation 425mW
Frequency - Transition 220MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 061144-PBSS4160K
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS4160K CAD Model

Description

Product Overview: NXP PBSS4160K

The NXP PBSS4160K is a high-performance, low V<sub>CEsat (Collector-Emitter saturation voltage) Bipolar Junction Transistor (BJT) designed for use in energy-efficient applications. This device is part of NXP's portfolio of low V<sub>CEsat BJT transistors, which are known for their reduced energy consumption and heat dissipation, making them ideal for a wide range of power and switching applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4160K offers a very low collector-emitter saturation voltage, which significantly reduces power loss and improves overall efficiency during operation.
  • High Current Capability: With a continuous collector current rating of up to 1 A, this transistor can handle significant current, making it suitable for high-power applications.
  • High Collector-Emitter Breakdown Voltage: The device has a breakdown voltage of 60 V, providing a good safety margin for applications that experience voltage spikes or surges.
  • High-Speed Switching: Its fast switching capabilities ensure that the PBSS4160K can be used in applications requiring quick response times.

Applications

The NXP PBSS4160K is designed for a variety of applications, including but not limited to:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Motor control circuits
  • LED drivers

Package and Reliability

The transistor is housed in a small and flat SOT23 (TO-236AB) surface-mounted package, which is not only space-efficient but also compatible with standard PCB assembly processes. Its robust design ensures long-term reliability, making it a dependable choice for critical applications.

Environmental Compliance

NXP is committed to environmental sustainability. The PBSS4160K is produced with environmentally friendly materials and processes, complying with current RoHS directives. This commitment ensures that the product is suitable for use in eco-conscious designs and applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess