EN
  • EN
  • DE

PBSS4160U

Part No PBSS4160U
Manufacturer NXP / Nexperia
Description 60 V, 1 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235533-PBSS4160U
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS4160U CAD Model

Description

Introducing the PBSS4160U NPN Transistor by NXP

The PBSS4160U is a state-of-the-art NPN transistor developed by the renowned semiconductor manufacturer, NXP Semiconductors. This high-performance component is designed to meet the demands of modern electronic circuits, offering a perfect balance of efficiency and reliability for a wide range of applications.

Constructed with cutting-edge technology, the PBSS4160U features a low collector-emitter saturation voltage, making it an ideal choice for high-efficiency switching applications. Its high current capability of up to 1 A (Ampere) allows it to handle substantial loads, while the 60 V (Volts) collector-emitter voltage provides ample headroom for operation in circuits with higher operating voltages.

The component is housed in a compact SOT323 (SC-70) surface-mounted package, which not only saves valuable board space but also enables improved thermal performance and reduced parasitic inductances. This makes the PBSS4160U an excellent choice for space-constrained applications where performance cannot be compromised.

Key features of the PBSS4160U include:

  • High current capability (IC = 1 A)
  • Low collector-emitter saturation voltage (VCE(sat))
  • High collector-emitter voltage (VCEO = 60 V)
  • High efficiency and speed
  • Compact SOT323 package for space-saving design
  • Excellent thermal performance

Applications for the PBSS4160U are diverse, ranging from power management in portable devices to switching regulators in power supplies. It is also well-suited for driving loads in consumer electronics, such as sensors, motors, and LEDs, as well as in automotive and industrial systems that require robust and efficient switching capabilities.

With its impressive specifications and NXP's reputation for quality, the PBSS4160U is a trustworthy component for designers looking to enhance the performance and efficiency of their electronic products. Whether you're developing a new product or improving an existing one, the PBSS4160U offers the performance and reliability you need in a compact, easy-to-integrate package.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1156 $50.2860
1,055+ $0.0949 $100.1195
1,635+ $0.0919 $150.2565
2,250+ $0.0890 $200.2500
2,910+ $0.0860 $250.2600
3,895+ $0.0771 $300.3045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess