EN
  • EN
  • DE

PBSS4220V

Part No PBSS4220V
Manufacturer NXP / Nexperia
Description 20 V, 2 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235534-PBSS4220V
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4220V CAD Model

Description

Introducing the NXP PBSS4220V High-Performance Transistor

The NXP PBSS4220V is a cutting-edge transistor designed for high efficiency and robust performance in a wide range of applications. This product is a testament to NXP's commitment to providing innovative semiconductor solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low V<sub>CEsat (Collector-Emitter Saturation Voltage): The PBSS4220V boasts a low collector-emitter saturation voltage, which enhances its overall efficiency by minimizing power loss during operation.
  • High Collector Current: With a high collector current capability, this transistor is suitable for handling higher power applications, ensuring reliable performance under demanding conditions.
  • High Collector-Emitter Breakdown Voltage (BV<sub>CEO): The device is engineered to withstand high voltage conditions, making it ideal for circuits that require a robust breakdown voltage.
  • High Temperature Performance: The PBSS4220V is designed to operate effectively at elevated temperatures, which is crucial for maintaining stability and reliability in thermally challenging environments.

Applications

The versatility of the NXP PBSS4220V allows it to be used in a variety of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Switching regulators

Technical Specifications

The PBSS4220V is a silicon-based NPN transistor that comes in a compact SOT-223 package, which is suitable for automated assembly processes. The device features a 20V collector-emitter breakdown voltage and a collector current rating of up to 2A, making it a powerful choice for both digital and analog circuits.

Quality and Reliability

NXP is known for its commitment to quality, and the PBSS4220V is no exception. Each transistor is manufactured with precision and is subject to rigorous testing to ensure it meets NXP's high standards for performance and reliability. Customers can trust the PBSS4220V to deliver consistent results over its operational lifespan.

Whether you're designing power supplies, amplifiers, or any other application that requires a high-performance transistor, the NXP PBSS4220V is an excellent choice that combines efficiency, power handling, and reliability in a compact form factor.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess