EN
  • EN
  • DE

PBSS4540Z

Part No PBSS4540Z
Manufacturer NXP / Nexperia
Description Trans GP BJT NPN 40V 5A 2000mW Automotive 4-Pin(3+Tab) SC-73 / NPN medium power transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235554-PBSS4540Z
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PBSS4540Z
Introduction Date July 24, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PBSS4540Z CAD Model

Description

Introducing the NXP PBSS4540Z NPN Transistor

The NXP PBSS4540Z is a high-performance NPN bipolar transistor that offers an excellent combination of speed and power efficiency, making it an ideal choice for a wide range of electronic applications. With its low V<sub>CEsat and high collector current capability, this transistor is designed to deliver top-notch performance in a compact SOT223 surface-mounted package.

Key Features

  • Low Collector-Emitter Saturation Voltage (V<sub>CEsat): The PBSS4540Z boasts a low V<sub>CEsat which minimizes power loss and improves overall efficiency, particularly in low-voltage switching applications.
  • High Collector Current: With a maximum continuous collector current (I<sub>C) of 4 A, the PBSS4540Z can handle high current loads, making it suitable for power regulation and driving heavy loads.
  • High Collector-Emitter Breakdown Voltage (V<sub>CEO): A V<sub>CEO of 40 V provides a good safety margin for a variety of electronic circuits, ensuring reliable operation under varying conditions.
  • High Performance: The device offers high efficiency and speed, which is essential for switching applications in power management, lighting, and high-speed signal processing.
  • Thermal Performance: The SOT223 package is designed for optimal thermal performance, ensuring stability and reliability even under high power and temperature conditions.

Applications

The versatility of the PBSS4540Z allows it to be used in a multitude of applications, including but not limited to:

  • DC-DC converters
  • Power management modules
  • Motor control circuits
  • LED drivers
  • Relay drivers
  • Switching regulators

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the PBSS4540Z is no exception. It is produced with stringent quality control processes, ensuring high reliability and performance consistency for every unit shipped. This transistor is RoHS compliant and is designed with the environment in mind, meeting current international environmental standards.

Whether you're designing power supplies, motor controllers, or any application requiring a robust and efficient switching solution, the NXP PBSS4540Z is an excellent choice that combines performance, efficiency, and reliability in a small footprint.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4363 $50.1745
280+ $0.3580 $100.2400
435+ $0.3469 $150.9015
600+ $0.3357 $201.4200
775+ $0.3245 $251.4875
1,035+ $0.2909 $301.0815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess