EN
  • EN
  • DE

PBSS4612PA

Part No PBSS4612PA
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1140+Rohs
Reference case SOT-1061
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733294-PBSS4612PA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4612PA CAD Model

Description

NXP's PBSS4612PA Bipolar Junction Transistor

The PBSS4612PA, designed and manufactured by NXP Semiconductors, is a high-performance, low VCEsat (BISS) transistor that delivers efficient and reliable performance for a wide range of applications. This innovative product is specifically engineered to meet the stringent requirements of modern electronic circuits, providing both high current capacity and low saturation voltage to optimize power efficiency.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4612PA boasts a low VCEsat, which reduces power loss and improves overall efficiency, making it ideal for power management applications.
  • High Collector Current: With a maximum collector current of 2A, this transistor can handle significant current loads, suitable for driving larger loads in your circuit designs.
  • Medium Power Capability: This device can dissipate a considerable amount of power, with a total power dissipation of 1.25W, ensuring stable performance in medium power applications.
  • High Collector-Emitter Breakdown Voltage: A maximum collector-emitter breakdown voltage of 12V provides a good safety margin for various applications, protecting the device from voltage spikes.
  • High Efficiency: The combination of low VCEsat and high current handling capability ensures that the PBSS4612PA operates with high efficiency, which is critical for battery-powered devices.

Applications

The PBSS4612PA is versatile and can be used in a variety of applications, including but not limited to:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Charging circuits
  • Motor control systems
  • LED drivers

Package and Reliability

Encased in a small and flat SOT1061 package, the PBSS4612PA is designed for surface-mounted technology, allowing for a compact footprint on printed circuit boards. This package is not only space-efficient but also ensures robustness and reliability in operation. NXP's commitment to quality means that this transistor is produced with the highest manufacturing standards, offering excellent performance and a long operational lifespan.

In summary, the PBSS4612PA from NXP is a powerful, efficient, and reliable component ideal for designers looking to optimize their power-sensitive applications. Its combination of low saturation voltage, high current handling, and medium power dissipation makes it a go-to choice for a wide array of electronic designs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess