EN
  • EN
  • DE

PBSS5140S,126

Part No PBSS5140S,126
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS PNP 40V 1A TO92-3  /  Bipolar (BJT) Transistor PNP 40 V 1 A 150MHz 830 mW Through Hole TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr NXP USA Inc.
Package Tape & Box (TB)
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 100mA, 5V
Power - Max 830 mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number PBSS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 934056904126,PBSS5140S AMO,PBSS5140S AMO-ND
Standard Package 2,000
Win Source Part Number 1090185-PBSS5140S,126
Ultra Librarian 3D Model Ultra Librarian PBSS5140S,126 CAD Model

Description

Product Overview: PBSS5140S,126 - NXP Semiconductors

The PBSS5140S,126 is a high-performance NPN bipolar transistor manufactured by NXP Semiconductors, a leader in the semiconductor industry. This device is designed to deliver outstanding switching performance and is housed in a surface-mount package, making it ideal for a wide range of electronic applications where space and power efficiency are critical.

Key Features:

  • High Collector-Emitter Voltage (V<sub>CEO): The transistor is capable of supporting a collector-emitter voltage of up to 40V, providing ample headroom for various circuit designs.
  • High Current Capability: With a continuous collector current (I<sub>C) of up to 1A, this transistor can handle substantial current loads, making it suitable for power regulation and amplification tasks.
  • Low Saturation Voltage: The PBSS5140S,126 boasts a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: The device features fast switching times, which is critical for applications requiring high-speed operation and precise control.
  • Surface-Mount Package: Its SOT-363 package is optimized for surface mounting, which allows for a compact design footprint and is conducive to modern automated assembly processes.

Applications:

The PBSS5140S,126 transistor is versatile and can be used in various applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • Signal processing
  • General-purpose switching and amplification

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the PBSS5140S,126 is no exception. It is built to meet high industry standards, ensuring reliability and performance in even the most demanding conditions.

Conclusion:

Whether you are designing power supplies, working on motor control, or developing sophisticated signal processing equipment, the PBSS5140S,126 by NXP Semiconductors offers the performance and reliability needed for your application. Its high voltage and current capabilities, along with fast switching speeds and a compact form factor, make it an excellent choice for designers looking to optimize their electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess