EN
  • EN
  • DE

PBSS5240V

Part No PBSS5240V
Manufacturer NXP / Nexperia
Description 40 V low VCEsat PNP transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235569-PBSS5240V
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS5240V CAD Model

Description

The PBSS5240V is a state-of-the-art NPN transistor developed by NXP Semiconductors, designed to meet the demands of modern electronic applications. This high-performance transistor is characterized by its low VCEsat and high efficiency, making it an ideal choice for a wide range of applications, including switching circuits, amplification modules, and power management systems.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS5240V boasts an exceptionally low VCEsat, which minimizes power loss and improves overall efficiency, especially in saturation-driven operations.
  • High Collector Current: With a maximum collector current (IC) of 2 A, this transistor can handle significant current, making it suitable for high-power applications.
  • High Collector-Emitter Breakdown Voltage: A V(BR)CEO of 40 V provides a comfortable margin for applications that experience voltage spikes, ensuring reliable operation under stressful conditions.
  • High Current Gain Bandwidth Product: A transition frequency (fT) of 100 MHz allows for efficient operation at high frequencies, which is crucial for RF and fast-switching applications.
  • Enhanced Thermal Performance: The PBSS5240V is housed in a SOT223 package, which offers excellent thermal management for better stability and longevity.

Applications

The versatility of the PBSS5240V transistor makes it an excellent choice for a myriad of applications. It is particularly well-suited for:

  • Load switches
  • Power management in portable devices
  • DC-DC converters
  • Motor control circuits
  • Linear voltage regulators
  • Amplifier stages in audio systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The PBSS5240V is built to the highest standards, ensuring that it meets the rigorous requirements of industrial, automotive, and consumer markets. Each transistor is subjected to comprehensive testing and verification processes, guaranteeing performance and durability in the field.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0762 $57.9120
1,855+ $0.0624 $115.7520
2,885+ $0.0601 $173.3885
3,925+ $0.0589 $231.1825
5,105+ $0.0566 $288.9430
6,820+ $0.0508 $346.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136,300 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess