EN
  • EN
  • DE

PBSS5330PA

Part No PBSS5330PA
Manufacturer NXP / Nexperia
Description 30 V, 3 A PNP low VCEsat transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235577-PBSS5330PA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS5330PA CAD Model

Description

NXP PBSS5330PA High-Efficiency Low VCEsat BISS Transistor

The NXP PBSS5330PA is a cutting-edge, high-performance transistor that stands out in the semiconductor industry due to its low VCEsat (Collector-Emitter saturation voltage) and high efficiency. This Bipolar Junction Transistor (BJT) is designed using NXP's innovative BISS (Breakthrough In Small Signal) technology, which provides exceptional switching speeds and energy efficiency, making it an ideal choice for power management applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS5330PA boasts a very low VCEsat, which minimizes power loss during switching, leading to enhanced power efficiency and thermal performance.
  • High Current Capability: With a continuous collector current (IC) of up to 3 A, this transistor can handle significant current loads, making it suitable for high-power applications.
  • High Collector-Emitter Breakdown Voltage (BVCEO): The device is designed to withstand up to 30 V, providing a good safety margin for transient conditions and ensuring reliability in various operating environments.
  • High-Speed Switching: The BISS technology enables the PBSS5330PA to switch on and off rapidly, which is essential for reducing switching losses in circuits and improving overall efficiency.
  • Low Power Dissipation: With its high efficiency and low saturation voltage, the transistor minimizes power dissipation, which translates to less heat generation and potentially reduces the need for additional heat sinking.

Applications

The PBSS5330PA is versatile and can be used in a wide range of applications, including:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Motor control modules
  • LED drivers
  • Charging circuits for battery-powered devices

Package and Reliability

This transistor is available in a small, flat SOT1061 package, which is ideal for space-constrained applications. The package is designed to optimize thermal conduction, further enhancing the device's reliability. NXP's commitment to quality ensures that the PBSS5330PA meets stringent industry standards for performance and durability, giving designers confidence in their choice of components.

In conclusion, the NXP PBSS5330PA is a robust, high-efficiency transistor that offers designers the advantages of low power loss, high-speed operation, and reliability, making it a top choice for energy-sensitive and space-constrained applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess