EN
  • EN
  • DE

PBSS5350T

Part No PBSS5350T
Manufacturer NXP / Nexperia
Description 50 V, 3 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235581-PBSS5350T
Manufacturer Homepage www.nxp.com
Family Name PBSS5350T
Introduction Date August 08, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS5350T CAD Model

Description

The NXP PBSS5350T is a state-of-the-art, low VCEsat (BISS) transistor that epitomizes efficiency and performance in a compact SOT23 (TO-236AB) surface-mounted device. This innovative product is designed to meet the rigorous demands of power management applications across a diverse range of electronic equipment.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS5350T boasts a low VCEsat, which significantly reduces conduction losses and enhances overall energy efficiency, making it ideal for high-efficiency circuits.
  • High Collector Current Capability: With a collector current (IC) of up to 3 A, this transistor can handle high-current applications with ease, providing reliable performance even under strenuous conditions.
  • High Collector-Emitter Breakdown Voltage: A VCEO of 50 V allows for a wide range of operations and provides a good safety margin for transient conditions.
  • High-Speed Switching: The PBSS5350T is optimized for fast switching, reducing switching losses and improving the performance of power conversion systems.
  • Low Power Dissipation: Its design focuses on minimizing power dissipation, which is crucial for maintaining the longevity and reliability of electronic components.

Applications

The NXP PBSS5350T is versatile and can be used in various applications, including but not limited to:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Charging circuits
  • Motor control circuits
  • LED drivers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PBSS5350T is no exception. Manufactured with the latest semiconductor technology, this product is built to deliver consistent performance and withstand challenging environments.

Whether you're designing power supplies, battery management systems, or any other power-sensitive application, the NXP PBSS5350T provides a compact, efficient, and reliable solution that can help you achieve your design goals.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2508 $50.1600
490+ $0.2058 $100.8420
755+ $0.1994 $150.5470
1,040+ $0.1930 $200.7200
1,345+ $0.1865 $250.8425
1,795+ $0.1672 $300.1240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 732,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess