EN
  • EN
  • DE

MC74HC161A

Part No MC74HC161A
Manufacturer ON Semiconductor
Description Presettable Counters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219406-MC74HC161A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC161A CAD Model

Description

ON Semiconductor MC74HC161A 4-Bit Binary Counter

The MC74HC161A from ON Semiconductor is a high-speed 4-bit synchronous binary counter integrated circuit, designed for use in a wide range of counting and data processing applications. This device is part of the high-performance silicon-gate CMOS range of products, offering the inherent advantages of low power consumption and wide operating voltage range.

The MC74HC161A counter features a fully synchronous state design, which allows for internal operations to be determined by the clock pulse. This ensures precise timing and sequencing for counting operations. The counter advances on the rising edge of the clock (CLK) input signal, which is ideal for applications where accurate timing is crucial.

Additionally, the device includes an asynchronous master reset (MR) input that, when activated, resets the counter to its zero state. This feature is particularly useful for initializing the counter or for quickly setting the system back to a known state during troubleshooting or system resets.

Another key feature of the MC74HC161A is the parallel load capability, which allows the user to preset the counter to a desired value using the parallel data inputs (A, B, C, D) when the parallel load (PL) input is activated. This functionality is essential for operations that require the counter to start from a specific value rather than zero.

The outputs of the MC74HC161A are available in a standard 16-pin package and provide the binary count from Q0 to Q3. The counter also includes two additional outputs: the carry output (CO) for cascading multiple counters and the ripple clock output (RCO) for enabling or disabling the counting operation.

With its versatility and high-performance characteristics, the MC74HC161A is suitable for a broad array of applications, including machine control, digital timers, frequency dividers, and other sequential logic operations. Its compatibility with TTL levels also makes it easy to interface with other logic families, ensuring seamless integration into various digital systems.

ON Semiconductor's commitment to quality ensures that the MC74HC161A meets the industry standards for reliability and performance, making it a reliable choice for designers and engineers looking for a robust counting solution.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess