EN
  • EN
  • DE

PBSS5350Z

Part No PBSS5350Z
Manufacturer NXP / Nexperia
Description 50 V low VCEsat PNP transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235582-PBSS5350Z
Manufacturer Homepage www.nxp.com
Family Name PBSS5350Z
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS5350Z CAD Model

Description

The NXP PBSS5350Z is a high-efficiency PNP bipolar junction transistor (BJT) that offers a blend of low voltage operation and high current capability. This transistor is designed to meet the rigorous demands of modern electronic circuits, providing a reliable and efficient solution for switching and amplification applications.

Key Features:

  • Low VCESAT: The PBSS5350Z boasts a low collector-emitter saturation voltage, which translates to reduced power dissipation and improved overall efficiency in circuits where it is deployed.
  • High Current Capability: With a continuous collector current rating of up to 3 A, this transistor can handle significant current loads, making it suitable for power management applications.
  • High Collector-Emitter Breakdown Voltage (VCEO): It features a high breakdown voltage of 50 V, providing a good safety margin for circuits operating at lower voltages.
  • High HFE: The high current gain bandwidth product ensures that the transistor can amplify signals effectively, which is critical in analog circuitry.

Applications:

The NXP PBSS5350Z is versatile and can be used in a variety of applications. Some of the common uses include:

  • Power management in portable devices
  • DC-DC converters
  • Load switches
  • Signal processing
  • Motor control circuits

Package and Quality:

This transistor is available in a small SOT223 surface-mounted package, which makes it suitable for compact PCB layouts. The package is designed for optimal thermal performance, ensuring reliability even under high power operation. NXP's commitment to quality means that the PBSS5350Z is manufactured to high standards, offering consistent performance and durability.

Overall, the NXP PBSS5350Z is an excellent choice for designers looking for a PNP transistor that offers a good balance of power handling, efficiency, and compactness. Its robustness and versatility make it an ideal component for a wide range of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2323 $51.1060
460+ $0.2176 $100.0960
715+ $0.2103 $150.3645
1,025+ $0.1956 $200.4900
1,330+ $0.1882 $250.3060
1,660+ $0.1809 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess