EN
  • EN
  • DE

PBSS9110D

Part No PBSS9110D
Manufacturer NXP / Nexperia
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235594-PBSS9110D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS9110D CAD Model

Description

The NXP PBSS9110D is a state-of-the-art power bipolar transistor designed to deliver high performance and efficiency in a variety of applications. This robust semiconductor device is a perfect fit for energy management and power regulation tasks, where reliability and durability are paramount.

Key Features

  • High Collector-Emitter Voltage: The PBSS9110D boasts a V<sub>CEO of 100V, providing a wide operating range for various circuit designs.
  • Low Collector-Emitter Saturation Voltage: With a V<sub>CE(sat) as low as 0.5V, this transistor ensures minimal power loss during operation, enhancing overall efficiency.
  • High Current Capacity: Capable of handling continuous collector currents up to 1A, the PBSS9110D is ideal for high-power applications.
  • Fast Switching Speed: The device features swift switching characteristics, making it suitable for high-frequency operations.
  • High H<sub>FE: A high current gain ensures that the transistor can be driven by a small base current, reducing the load on the driving circuit.

Applications

The NXP PBSS9110D is versatile and can be used in various electronic circuits. Some of the typical applications include:

  • Switching regulators
  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • Load switches

Reliability and Quality

NXP is known for its commitment to quality, and the PBSS9110D is no exception. Manufactured with precision and designed to withstand rigorous conditions, this transistor is built for longevity. It operates reliably over a broad temperature range, ensuring consistent performance even in extreme environments.

Environmental Considerations

As an environmentally conscious company, NXP has designed the PBSS9110D with green standards in mind. The product is RoHS compliant, ensuring that it meets the latest environmental regulations and helps in reducing the ecological footprint of electronic devices.

Whether you're designing power supplies, managing motor controls, or developing sophisticated power conversion systems, the NXP PBSS9110D is an excellent choice that offers a blend of power, efficiency, and reliability.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0536 $61.6080
70+ $1.6851 $117.9570
110+ $1.6332 $179.6520
150+ $1.5800 $237.0000
190+ $1.5281 $290.3390
255+ $1.3698 $349.2990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess