EN
  • EN
  • DE

PBYR10100B

Part No PBYR10100B
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 268669-PBYR10100B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBYR10100B CAD Model

Description

The PBYR10100B is a state-of-the-art Schottky barrier rectifier designed and manufactured by NXP Semiconductors. This high-performance component is engineered to offer efficient power conversion with minimal losses, making it an ideal choice for a wide range of applications that require fast switching and low forward voltage drop.

Key Features

  • High Forward Surge Capability: The PBYR10100B is capable of handling high surge currents, making it suitable for applications that experience momentary overloads.
  • Low Forward Voltage: With a low forward voltage drop, this Schottky rectifier ensures high efficiency in power conversion, leading to energy savings and reduced heat generation.
  • Fast Switching Speed: The device's fast switching speed minimizes switching losses and is ideal for high-frequency applications.
  • High Junction Temperature: The rectifier can operate at high temperatures, which enhances its reliability in demanding conditions.
  • Robust Package: Encased in a robust package, the PBYR10100B is designed to withstand mechanical stress and environmental factors.

Applications

The versatility of the PBYR10100B Schottky rectifier allows it to be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications
  • Adapter and battery charger circuits

Technical Specifications

Parameter Value
Repetitive Peak Reverse Voltage (VRRM) 100V
Average Forward Current (IF(AV)) 10A
Forward Voltage Drop (VF) 0.85V
Operating Junction Temperature (Tj) -40°C to +150°C

With its strong feature set and robust design, the PBYR10100B from NXP Semiconductors is a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess