Product Overview: BUK454-500B
The BUK454-500B is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors. This device is part of NXP's extensive MOSFET product line, known for their reliability and efficiency in a wide range of power switching applications. The BUK454-500B is particularly suitable for high-speed switching and is commonly used in power supplies, motor controls, and various types of converters.
Key Features
- Voltage Rating: The BUK454-500B has a drain-source voltage rating of 500V, making it suitable for high-voltage applications.
- Current Capacity: It can handle continuous drain currents up to 4.4A, ensuring robust performance for a variety of electrical loads.
- Low On-Resistance: With a typical on-state resistance of just 1.8Ω, this MOSFET ensures minimal power loss and higher efficiency in operation.
- Fast Switching Speed: The fast switching capability of the BUK454-500B minimizes transition losses and allows for efficient operation at high frequencies.
- TO-220 Package: The transistor comes in a TO-220 package, which is widely used and easily integrated into a broad range of electronic circuits.
Applications
The BUK454-500B is versatile and can be used in various applications, including:
- DC/DC converters
- Switch-mode power supplies (SMPS)
- Motor control circuits
- Power management systems
- Lighting systems
- High-frequency power circuits
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BUK454-500B is no exception, and it is designed to meet stringent industry standards for performance and reliability. It is an ideal choice for designers looking for a MOSFET that offers both high-voltage capability and efficient power management.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.