EN
  • EN
  • DE

PBYR4045WT

Part No PBYR4045WT
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 268701-PBYR4045WT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBYR4045WT CAD Model

Description

The PBYR4045WT is a robust and high-performance Schottky barrier rectifier diode from NXP Semiconductors, designed to cater to a wide range of power management applications. This component is particularly well-suited for those seeking efficient and reliable operation in high-frequency circuits.

Key Features

  • Low Forward Voltage Drop: The PBYR4045WT boasts a low forward voltage drop, which enhances overall efficiency by minimizing power loss during the conduction phase of operation.
  • High Surge Current Capability: This device is capable of handling high surge currents, making it an excellent choice for applications that experience transient overloads.
  • Reverse Voltage Rating: With a reverse voltage rating of 45V, the PBYR4045WT can withstand significant reverse-bias conditions without performance degradation, ensuring reliability in a variety of circuit configurations.
  • Power Dissipation: The device has an impressive power dissipation capability, which ensures it can handle higher levels of power without overheating, thereby extending its operational lifespan.

Applications

The PBYR4045WT is versatile and can be utilized in numerous applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in power converters
  • Power management devices
  • Automotive applications

Physical and Thermal Characteristics

The PBYR4045WT is housed in a compact TO-247 package, which is not only space-efficient but also offers excellent thermal conduction properties. This ensures that the device can maintain optimal performance even under high temperature conditions.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the PBYR4045WT is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency for critical applications.

Conclusion

With its combination of efficiency, power handling, and robustness, the PBYR4045WT from NXP is an exemplary choice for designers looking to enhance their power management systems. Its ability to perform under demanding conditions makes it a go-to component for a wide array of electronic designs.

You May Also Be Interested in

NEC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess