EN
  • EN
  • DE

PC10XS3412CHFK

Part No PC10XS3412CHFK
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Analog / Linear ICs (S&D, non Std., MPP) Part 2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083974-PC10XS3412CHFK
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC10XS3412CHFK CAD Model

Description

The NXP PC10XS3412CHFK is a state-of-the-art, high-efficiency power control device designed to meet the rigorous demands of automotive and industrial applications. This advanced product is part of NXP's extensive portfolio that emphasizes reliability, performance, and innovation, making it an ideal choice for managing power in sophisticated electronic systems.

At the heart of the PC10XS3412CHFK lies a robust 12-channel high-side switch with a low RDS(on), ensuring minimal power loss and heat generation. Each channel is capable of driving loads with high precision and is protected against short circuits, overcurrent, and overtemperature conditions, which significantly enhances the safety and durability of the end application.

The device is housed in a compact 24-pin HVQFN package, which not only saves precious board space but also offers excellent thermal performance. The small footprint of the PC10XS3412CHFK, coupled with its low on-resistance, makes it an ideal solution for space-constrained applications that require efficient power distribution and switching.

One of the key features of the PC10XS3412CHFK is its SPI interface, which provides a reliable communication channel for diagnostics and control. This interface allows for real-time monitoring of the status of each channel and enables precise control over the device's operations, facilitating advanced fault detection and system management capabilities.

Designed with the automotive industry in mind, the PC10XS3412CHFK meets stringent quality standards, including AEC-Q100, ensuring reliable performance under harsh environmental conditions. Its wide operating voltage range and the ability to handle significant current per channel make it well-suited for applications such as body control modules, lighting systems, and advanced driver-assistance systems (ADAS).

In summary, the NXP PC10XS3412CHFK is a versatile and robust power control solution that offers superior performance, compact packaging, and advanced features for automotive and industrial applications. With its high integration level and diagnostic capabilities, it represents a significant advancement in the field of power management technology.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess