EN
  • EN
  • DE

PAL20L10AMJS/883B

Part No PAL20L10AMJS/883B
Manufacturer Rochester Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083846-PAL20L10AMJS/883B
Categories OEM Parts(O-R)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL20L10AMJS/883B CAD Model

Description

The PAL20L10AMJS/883B is a Programmable Array Logic (PAL) device supplied by Rochester Electronics, often re-manufactured or sourced to maintain availability. The /883B designation indicates compliance with MIL-STD-883, signifying high-reliability manufacturing processes and quality control for military and aerospace applications. It's designed to implement custom logic functions in demanding environments. The device features a programmable AND array and a fixed OR array, which can be programmed to perform specific Boolean operations, providing flexibility in circuit design.

Applications

  • Military Systems: Used in various military applications, including communication systems, radar systems, and weapon systems.
  • Aerospace Systems: Integrated into aerospace systems for control and monitoring functions.
  • High-Reliability Applications: Suitable for any application requiring high reliability and performance under harsh conditions.
  • Data Processing: Used in high-speed data processing systems for custom logic implementation.
  • Control Systems: Implements control logic in industrial and automation systems.

Features

  • Programmable AND Array: Allows for the creation of custom logic functions based on user-defined programming.
  • Fixed OR Array: Combines the outputs of the AND gates to generate the final output signals.
  • Military-Grade Specifications: Manufactured to meet stringent military specifications.
  • High-Speed Operation: Offers fast propagation delays for high-performance applications.
  • Wide Operating Temperature Range: Designed to operate in a wide temperature range, suitable for harsh environments.

Benefits

  • High Reliability: Designed for demanding military and aerospace applications, ensuring high reliability.
  • Customizable Logic: Provides the ability to implement custom logic functions tailored to specific needs.
  • Reduced Component Count: Integrates multiple logic gates into a single device, reducing component count.
  • Improved System Performance: Offers high-speed operation, contributing to improved system performance.
  • Long-Term Availability: Rochester Electronics ensures long-term availability of the device.

Technical Specifications

The PAL20L10AMJS/883B typically operates with a 5V power supply. It comes in a ceramic package appropriate for military environments. It features 20 inputs and 10 outputs. The /883B designation ensures compliance with MIL-STD-883, signifying high-reliability manufacturing processes and quality control.

You May Also Be Interested in

Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess