EN
  • EN
  • DE

PC33CM0902WEFR2

Part No PC33CM0902WEFR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14SOIC / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PC33
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346122-PC33CM0902WEFR2
Ultra Librarian 3D Model Ultra Librarian PC33CM0902WEFR2 CAD Model

Description

The PC33CM0902WEFR2 is a cutting-edge product from NXP Semiconductors, a leader in the industry known for its innovative and reliable solutions. This product is part of NXP's extensive portfolio of semiconductor components that cater to a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • High Performance: The PC33CM0902WEFR2 is designed to deliver exceptional performance, making it suitable for demanding applications that require high-speed data processing and efficient power management.
  • Energy Efficiency: With the growing demand for energy-efficient solutions, this product offers low power consumption without compromising on performance, contributing to the development of green technologies.
  • Robust Design: NXP's commitment to quality is evident in the PC33CM0902WEFR2's robust design, which ensures reliability and longevity even in harsh operating conditions.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product provides enhanced functionality and improved integration capabilities.

Applications

The versatile nature of the PC33CM0902WEFR2 allows it to be used across various applications, including:

  • Automotive systems such as infotainment, advanced driver-assistance systems (ADAS), and powertrain control.
  • Industrial automation systems, where precision and reliability are paramount.
  • Consumer electronics that demand compact size and energy efficiency, such as smart home devices and wearables.

Technical Specifications

As a product designed to meet the rigorous standards of today's electronic devices, the PC33CM0902WEFR2 comes with a set of technical specifications that ensure optimal performance:

  • Package Type: Provided in a surface-mount package for ease of integration into various circuit designs.
  • Quality and Reliability: Manufactured under strict quality control measures, ensuring high reliability and performance consistency.
  • Compliance: Meets industry standards for safety and environmental regulations, ensuring compatibility with global market requirements.

Conclusion

In conclusion, the PC33CM0902WEFR2 from NXP Semiconductors represents a blend of performance, efficiency, and reliability. It is an excellent choice for designers and engineers looking to incorporate a high-quality semiconductor component into their next project. With its advanced features and versatile application range, the PC33CM0902WEFR2 is poised to be a valuable asset in the development of innovative electronic solutions.

You May Also Be Interested in

Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess