Overview of NXP PC74HC08D
The NXP PC74HC08D is a high-speed Si-gate CMOS device that embodies the cutting-edge technology in integrated circuit design. It is a part of the 74HC/HCT family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic). This particular chip is a quad 2-input AND gate, which is fundamental to digital logic and computing.
Key Features
- Logic Type: The device features four independent 2-input AND gates, which are essential for performing logical conjunction operations.
- Package: It comes in a compact SO14 (Small Outline) package, which is conducive to space-saving on PCBs (Printed Circuit Boards).
- Supply Voltage Range: The PC74HC08D operates on a broad supply voltage range from 2.0 V to 6.0 V, accommodating various application requirements.
- High Noise Immunity: The presence of a noise immunity consistent with the standard 74HC logic family ensures reliable operation even in electrically noisy environments.
- Low Power Consumption: Its low power consumption makes it ideal for battery-operated and power-sensitive applications.
- High-Speed Performance: The device boasts a typical propagation delay time of 8 ns, enabling fast signal processing for high-speed computing tasks.
Applications
The NXP PC74HC08D is versatile and can be utilized in a wide range of applications. These include:
- Logic circuit building blocks
- Embedded systems
- Signal processing
- Control systems
- Power management circuits
- Computing devices
Quality and Reliability
NXP is known for its commitment to quality, and the PC74HC08D is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring high reliability and performance. The device is also compliant with JEDEC standards and is compatible with all forms of logic circuitry, making it a trustworthy choice for designers and engineers.
In summary, the NXP PC74HC08D is a high-performance, versatile logic gate IC that delivers the reliability and efficiency needed for modern electronic applications.