EN
  • EN
  • DE

TSM1121IDT

Part No TSM1121IDT
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description 3.3, 5, 12V over voltage protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Max Power Dissipation 700 mW
Max Supply Current 5 mA
Max Supply Voltage 24 V
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 14
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1101438-TSM1121IDT
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM1121IDT CAD Model

Description

Introducing the TSM1121IDT Voltage Reference from STMicroelectronics

The TSM1121IDT is a precision voltage reference component manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-quality product is designed to offer a stable and precise voltage reference for various applications in the electronics industry, including industrial, automotive, and consumer electronics markets.

Key Features of the TSM1121IDT

  • Precision Voltage: The TSM1121IDT provides a fixed voltage output with high accuracy, ensuring reliable performance for sensitive electronic circuits.
  • Low Temperature Coefficient: With its excellent temperature stability, the TSM1121IDT performs consistently across a wide range of operating temperatures, making it suitable for use in environments with varying thermal conditions.
  • Low Operational Current: The device is optimized for low-power operation, which is critical for battery-powered and energy-efficient applications.
  • Wide Voltage Range: It supports a broad input voltage range, providing flexibility in design and compatibility with a variety of power supplies.
  • High Output Current Capability: The TSM1121IDT can source or sink significant output current, accommodating a range of load conditions.
  • Stable with Capacitive Loads: The voltage reference is designed to remain stable with capacitive loads, ensuring reliable operation in circuits with dynamic load conditions.

Applications

The TSM1121IDT is suitable for a multitude of applications where a stable voltage reference is crucial. It is commonly used in:

  • Data Converters (ADCs/DACs)
  • Portable Instrumentation
  • Battery Chargers
  • Power Supplies
  • Automotive Electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TSM1121IDT is manufactured to meet stringent quality standards, ensuring reliable performance and longevity in the field. Whether you are designing a sophisticated industrial control system or a compact consumer device, the TSM1121IDT offers the precision and stability you need for your voltage reference requirements.

With its robust feature set and versatile application range, the TSM1121IDT from STMicroelectronics stands out as a top choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess