EN
  • EN
  • DE

PC74HC158T

Part No PC74HC158T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084103-PC74HC158T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC158T CAD Model

Description

Product Overview: NXP PC74HC158T

The NXP PC74HC158T is a high-speed CMOS Quad 2-Input Multiplexer that represents a key component in digital electronics. This device is designed to select one of two input lines for each output, based on the state of a common select input, making it an essential part of various data routing applications. Its versatility and performance make it suitable for implementation in a wide range of electronic circuits, from simple logic switching to more complex computational systems.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Type: Differential
  • Propagation Delay Time: Fast switching speeds suitable for high-performance systems
  • Operating Voltage Range: 2V to 6V, accommodating a variety of power supply levels
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Operating Temperature: -40°C to +125°C, ensuring reliable operation under extreme conditions

Applications

The PC74HC158T is ideal for applications that require data selection or routing, including:

  • Digital signal processing
  • Computer systems
  • Communication systems
  • Data multiplexing
  • Function generation

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the PC74HC158T is no exception. This device is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the industry standards for reliability and performance.

Environmental Compliance

As an environmentally conscious product, the PC74HC158T complies with various international standards, including RoHS (Restriction of Hazardous Substances) and is designed for lead-free soldering, reflecting NXP's dedication to reducing the environmental impact of their products.

In summary, the NXP PC74HC158T is a robust, high-performance multiplexer that offers designers flexibility and reliability in a compact, surface-mount package, making it an excellent choice for a multitude of digital applications.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess