EN
  • EN
  • DE

TJA1055AT

Part No TJA1055AT
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099387-TJA1055AT
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TJA1055AT CAD Model

Description

The TJA1055AT from NXP Semiconductors is a robust, high-speed CAN (Controller Area Network) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is specifically designed to provide a reliable data communication platform for automotive applications and industrial automation systems.

Key Features

  • Improved Electromagnetic Compatibility (EMC): With advanced features for reducing electromagnetic emissions and enhancing immunity, the TJA1055AT is optimized for use in environments with stringent EMC requirements.
  • Low Power Mode: An integrated standby mode significantly reduces the power consumption of the device when not actively driving the CAN bus, making it ideal for power-sensitive applications.
  • High-Speed Operation: The device supports CAN operations at speeds up to 1 Mbps, allowing for fast and efficient data transfer within vehicle networks or industrial control systems.
  • Bus Failure Management: The TJA1055AT features automatic thermal shutdown and bus fault detection, enhancing the reliability and robustness of the communication network.
  • Wide Operating Voltage Range: The transceiver can operate over a broad range of supply voltages, accommodating various application requirements and ensuring compatibility with different system architectures.

Applications

The versatility of the TJA1055AT makes it suitable for a wide array of applications, including:

  • Automotive networks such as body control modules, gateway modules, and powertrain systems
  • Industrial automation and control systems requiring robust and reliable CAN communication
  • Heavy machinery and agricultural vehicle networks
  • Marine electronics and onboard communication systems

Technical Specifications

Parameter Value
Supply Voltage Range 4.75V to 5.25V
Operating Temperature Range -40°C to +150°C
Package SO14 (Small Outline)
Speed Up to 1 Mbps

Overall, the TJA1055AT is engineered to meet the rigorous demands of high-speed data communication in harsh environments, offering a blend of performance, power efficiency, and reliability for sophisticated electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess