Product Overview: NXP PC74HC166T
The NXP PC74HC166T is a high-performance CMOS device that belongs to the family of 74HC series integrated circuits. It is designed to be a versatile 8-bit parallel-in/serial-out shift register that provides a reliable solution for digital data storage and transfer applications. This component is particularly suitable for use in systems requiring the conversion of parallel data into serial format, making it an ideal choice for a wide range of electronic applications including computers, communication systems, and control systems.
Key Features
- High-Speed Operation: The PC74HC166T operates at high speeds, ensuring quick data processing and transfer, which is crucial for modern high-speed digital systems.
- Low Power Consumption: As a CMOS device, it boasts low power consumption, making it suitable for battery-operated and power-sensitive applications.
- Wide Operating Voltage Range: This device can operate over a wide voltage range from 2V to 6V, providing flexibility in various power environments and compatibility with TTL levels.
- Parallel-In/Serial-Out Configuration: It features an 8-bit parallel input to serial output structure, allowing for efficient data handling and conversion.
- Shift Register Functionality: The shift register capability of the PC74HC166T is essential for temporary data storage and sequential data processing, making it a versatile component in digital circuits.
Applications
The PC74HC166T is commonly used in digital systems where data needs to be shifted or manipulated. Its applications span across various sectors including:
- Data processing systems
- Communication interfaces
- Control systems
- Computer systems
- Instrumentation
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the PC74HC166T is no exception. This device is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding applications. With its robust design and NXP's stringent quality control, users can expect consistent and dependable operation from the PC74HC166T.
Overall, the NXP PC74HC166T is a powerful and efficient solution for digital data manipulation, offering designers a reliable and flexible component for their electronic designs.