EN
  • EN
  • DE

PC74HCT132T

Part No PC74HCT132T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Integrated Circuit Mos 74HCT132/SO/PC74HCT132T PHILIPS HCT SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084121-PC74HCT132T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT132T CAD Model

Description

Introducing the PC74HCT132T Logic Gate from NXP

The PC74HCT132T is a high-speed Si-gate CMOS device and is pin compatible with low power Schottky TTL (LSTTL). Manufactured by NXP, a leader in semiconductor solutions, this product is part of their high-performance HCT range, designed to meet the demands of modern electronic circuits. It is a quadruple positive-edge triggered 2-input NAND Schmitt trigger, providing a perfect solution for wave shaping and noise filtering in digital applications.

Key Features

  • Logic Type: The PC74HCT132T features four independent NAND Schmitt triggers, making it versatile for a wide range of applications.
  • Input Type: 2-input configuration for each gate allows for complex logic functions within a single package.
  • Supply Voltage Range: Operates at a broad range of supply voltages from 4.5V to 5.5V, compatible with TTL power environments.
  • High Noise Immunity: The inherent hysteresis in Schmitt triggers provides enhanced noise immunity, ensuring stable operation in electrically noisy environments.
  • Speed: Fast propagation delay times are characteristic of the HCT family, making the PC74HCT132T suitable for high-speed applications.
  • Package: Comes in a convenient SO14 (Small Outline) package, ideal for space-constrained applications.
  • Temperature Range: Designed to operate over a wide temperature range, ensuring reliability in various operating conditions.

Applications

The PC74HCT132T is adept for use in applications that require high-speed logic operations and where noise immunity is critical. This includes, but is not limited to:

  • Waveform generation
  • Signal processing
  • Communication systems
  • Embedded systems
  • Data management systems

Quality and Reliability

NXP is committed to delivering high-quality products, and the PC74HCT132T is no exception. It is fabricated with the latest technology to ensure high reliability and performance. The device also complies with JEDEC standard no. 7A requirements, ensuring consistency and interoperability across platforms.

Whether you are designing a complex digital system or looking for a reliable logic gate solution, the PC74HCT132T from NXP is an excellent choice that combines performance, versatility, and reliability in one compact package.

You May Also Be Interested in

TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess