EN
  • EN
  • DE

PC74HCT75P

Part No PC74HCT75P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004554-PC74HCT75P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT75P CAD Model

Description

The PC74HCT75P is a high-performance integrated circuit manufactured by NXP Semiconductors. This device is part of the HCT family, which is characterized by its high-speed CMOS technology. The PC74HCT75P is designed to be pin-compatible with low-power Schottky TTL (LSTTL), making it a versatile choice for a wide range of digital applications.

Key Features

  • Logic Type: Quad Bistable Transparent Latch
  • Package: 16-pin DIP (Dual In-line Package)
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Logic Family: HCT
  • Output Capability: Standard
  • Propagation Delay Time: 18ns (typical at 5V)
  • Power Dissipation: 500mW (max)

Functional Description

The PC74HCT75P contains four independent bistable latches with common control inputs. Each latch has its own set of inputs and outputs, providing the flexibility to be used in various configurations. The transparent nature of the latches means that while the enable (E) input is high, the Q outputs follow the data (D) inputs. When the enable input goes low, the information that was present at the data inputs at the time of the transition is captured and held at the Q outputs.

Applications

This component is suitable for a broad range of applications where temporary data storage is required. It is commonly used in:

  • Data storage and retrieval systems
  • Buffer memory
  • Control systems
  • Address latching in bus-oriented systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PC74HCT75P is no exception. It is manufactured to the highest standards and is capable of withstanding the demanding conditions of industrial and commercial environments.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Samtec Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Panasonic
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess