EN
  • EN
  • DE

PC9S08PT60VQH

Part No PC9S08PT60VQH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC, MCU, 8BIT, S08P, 64LQFP; SVHC: No SVHC (20-Jun-2011)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Data Bus Width 8 b
Halogen Free Halogen Free
Interface I2C, SCI, SPI
Max Frequency 20 MHz
Maximum Operating Temperature 105 °C
Memory Size 60 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 64
Number of Programmable I/O 57
Number of Timers/Counters 6
Radiation Hardening No
RAM Size 4 kB
RoHS Compliant
Win Source Part Number 1084199-PC9S08PT60VQH
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC9S08PT60VQH CAD Model

Description

NXP PC9S08PT60VQH Microcontroller

The NXP PC9S08PT60VQH is a robust and versatile 8-bit microcontroller designed to cater to a wide range of applications, from automotive to industrial control systems. This powerful MCU is part of NXP's S08 family, which is renowned for its high-performance and low-power operation. The PC9S08PT60VQH boasts a rich set of features that make it an ideal choice for designers looking for a reliable and efficient microcontroller for their embedded systems.

Key Features:

  • CPU: At the heart of the PC9S08PT60VQH is an HCS08 core that can run at a maximum frequency of 40 MHz, providing a perfect balance between processing power and power consumption.
  • Flash Memory: It comes with 60KB of on-chip flash memory, which is ample space for storing application code and data. The flash memory is also highly reliable and supports in-circuit programming for ease of development.
  • RAM: With 4KB of RAM, this MCU provides enough working memory for handling complex tasks and data buffering requirements.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports are available, allowing for flexible interfacing with a wide array of peripherals and sensors.
  • Timers: The device includes an array of timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event measurement and signal generation.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC enables the MCU to convert analog signals into digital data, which is essential for sensor-based applications.
  • Communication Interfaces: It provides multiple communication interfaces such as I2C, SPI, and SCI, facilitating easy connectivity with other devices and modules.
  • Operating Voltage: The PC9S08PT60VQH operates within a range of 2.7V to 5.5V, making it suitable for various power supply conditions.
  • Package: The microcontroller is available in a compact 64-QFP package, which is ideal for space-constrained applications.

The NXP PC9S08PT60VQH is engineered to provide a high level of integration, reducing the need for external components and thereby simplifying design and lowering overall system costs. Its robust feature set, combined with NXP's commitment to quality, makes this microcontroller a smart choice for engineers and developers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess